Vishay Intertechnology, Inc. 2512,1W,.068,1%,T/R WSL2512R0680FTB

Description
2512,1W,.068,1%,T/R
Request a Quote Datasheet
Description
2512,1W,.068,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,1W,.068,1%,T/R - WSL2512R0680FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1W,.068,1%,T/R
WSL2512R0680FTB
2512,1W,.068,1%,T/R WSL2512R0680FTB
2512,1W,.068,1%,T/R

2512,1W,.068,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0680FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0680FTB-ND
Chip Resistor - Surface Mount WSL2512R0680FTB-ND
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0680FTB WSL2512R0680FTB-ND
Product Name 2512,1W,.068,1%,T/R Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details