Res Metal Strip 2512 68m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Res Metal Strip 2512 0.068 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0680FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0680FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939130-WSL2512R0680F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10136-6, 541-10136-1, 541-10136-2
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2512 0.068 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
RES 0.068 OHM 1% 1W 2512
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSL2512R0680FEA | 52-WSL2512R0680FEA | 939130-WSL2512R0680FEA | 541-10136-6-ND | 873-WSL2512R0680FEA | WSL2512R0680FEA |
| Product Name | Res Metal Strip 2512 68m Ohm 1% 1W ¦75ppm/¦C SMD T/R | SMD 0.068 Ohm 1W Resistor | Chip Resistor - Surface Mount - WSL2512R0680FEA | Chip Resistor - Surface Mount | Res Metal Strip 2512 0.068 Ohm 1% 1W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Resistance Range | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms |