Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0660FBA

Description
66 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
66 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0660FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0660FBA-ND
Chip Resistor - Surface Mount WSL2512R0660FBA-ND
66 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 66m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0660FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 66m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0660FBA
Res Metal Strip 2512 66m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0660FBA
Res Metal Strip 2512 66m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 66m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0660FBA-ND WSL2512R0660FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 66m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers