Manufacturer: Vishay
Win Source Part Number: 939129-WSL2512R0650F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 65 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
65 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .065ohms 1% Product overview: WSL2512R0650FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0650FEA can be used for catalog matching and distributor lookup.
Res Metal Strip 2512 65m Ohm 1% 1W ¦75ppm/¦C SMD T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 939129-WSL2512R0650FEA | WSL2512R0650FEA-ND | 52-WSL2512R0650FEA | WSL2512R0650FEA |
| Product Name | Chip Resistor - Surface Mount - WSL2512R0650FEA | Chip Resistor - Surface Mount | SMD Resistor | Res Metal Strip 2512 65m Ohm 1% 1W ¦75ppm/¦C SMD T/R |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 |