Vishay Precision Group Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1... WSL2512R0650FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1... - WSL2512R0650FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
WSL2512R0650FBA
Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1... WSL2512R0650FBA
Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0650FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0650FBA-ND
Chip Resistor - Surface Mount WSL2512R0650FBA-ND
65 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

65 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.065 Ohm, 1W, 1%; Resistance Vishay - 06H0557 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.065 Ohm, 1W, 1%; Resistance Vishay
06H0557
Current Sense Resistor, 0.065 Ohm, 1W, 1%; Resistance Vishay 06H0557
CURRENT SENSE RESISTOR, 0.065 OHM, 1W, 1%; Resistance:0.065ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.065 OHM, 1W, 1%; Resistance:0.065ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R0650FBA WSL2512R0650FBA-ND 06H0557
Product Name Current Sense ResistorSeries:WSL; Resistance:0.065ohm; Resistance Tolerance:+/- 1%; Power Rating:1... Chip Resistor - Surface Mount Current Sense Resistor, 0.065 Ohm, 1W, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Resistance Range 0.0650 ohms 0.0650 ohms 0.0650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details