Vishay Precision Group RES .06 OHM 1W 1% 2512 SMD WSL2512R0600FEA

Description
RES .06ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .06ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .06 OHM 1W 1% 2512 SMD - WSL2512R0600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .06 OHM 1W 1% 2512 SMD
WSL2512R0600FEA
RES .06 OHM 1W 1% 2512 SMD WSL2512R0600FEA
RES .06ohm 1W 1% 2512 SMD

RES .06ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.06 Ohm 1W Resistor - 52-WSL2512R0600FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.06 Ohm 1W Resistor
52-WSL2512R0600FEA
SMD 0.06 Ohm 1W Resistor 52-WSL2512R0600FEA
0.06 Ohm 1% 1W 2512 SMD Metal Strip Resistor Product overview: WSL2512R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600FEA can be used for catalog matching and distributor lookup.

0.06 Ohm 1% 1W 2512 SMD Metal Strip Resistor Product overview: WSL2512R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0600FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6836580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836580P
Surface Mount Resistors 6836580P
Vishay WSL2512R0600FEA

Vishay WSL2512R0600FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.06TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.06TR-ND
Chip Resistor - Surface Mount WSLG-.06TR-ND
60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.06CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.06CT-ND
Chip Resistor - Surface Mount WSLG-.06CT-ND
60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.06DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.06DKR-ND
Chip Resistor - Surface Mount WSLG-.06DKR-ND
60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.06 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 83R9045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.06 Ohm, 1 W,1%, Full Reel; Resistance Vishay
83R9045
Resistor, Current Sense, 0.06 Ohm, 1 W,1%, Full Reel; Resistance Vishay 83R9045
RESISTOR, CURRENT SENSE, 0.06 OHM, 1 W,1%, FULL REEL; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.06 OHM, 1 W,1%, FULL REEL; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Strip, 0.06 Ohm, 1W; Resistance Vishay - 14N8472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.06 Ohm, 1W; Resistance Vishay
14N8472
Resistor, Metal Strip, 0.06 Ohm, 1W; Resistance Vishay 14N8472
RESISTOR, METAL STRIP, 0.06 OHM, 1W; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.06 OHM, 1W; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R0600FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R0600FEA
Resistors - Chip Resistor - Surface Mount WSL2512R0600FEA
RES 0.06 OHM 1% 1W 2512

RES 0.06 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL2512R0600FEA 52-WSL2512R0600FEA 6836580P WSLG-.06TR-ND 83R9045 14N8472 WSL2512R0600FEA
Product Name RES .06 OHM 1W 1% 2512 SMD SMD 0.06 Ohm 1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Current Sense, 0.06 Ohm, 1 W,1%, Full Reel; Resistance Vishay Resistor, Metal Strip, 0.06 Ohm, 1W; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction METAL STRIP MetalAlloy; Metal Strip MetalAlloy MetalFilm MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138667TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-PSJ2NTEBL500FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details