Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0560FEA

Description
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10135-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10135-6-ND
Chip Resistor - Surface Mount 541-10135-6-ND
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10135-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10135-2-ND
Chip Resistor - Surface Mount 541-10135-2-ND
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10135-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10135-1-ND
Chip Resistor - Surface Mount 541-10135-1-ND
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD Resistor - 52-WSL2512R0560FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .056ohms 1% Non Standard Product overview: WSL2512R0560FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0560FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .056ohms 1% Non Standard Product overview: WSL2512R0560FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0560FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 56m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0560FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 56m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0560FEA
Res Metal Strip 2512 56m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0560FEA
Res Metal Strip 2512 56m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 56m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0560FEA
939127-WSL2512R0560FEA
Chip Resistor - Surface Mount - WSL2512R0560FEA 939127-WSL2512R0560FEA
Manufacturer: Vishay Win Source Part Number: 939127-WSL2512R0560F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10135-6, 541-10135-2, 541-10135-1

Manufacturer: Vishay
Win Source Part Number: 939127-WSL2512R0560FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10135-6, 541-10135-2, 541-10135-1

Buy Now
Chip Resistor - Surface Mount - WSL2512R0560FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0560FEA
Chip Resistor - Surface Mount WSL2512R0560FEA
RES 0.056 OHM 1% 1W 2512

RES 0.056 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10135-6-ND 52-WSL2512R0560FEA WSL2512R0560FEA 939127-WSL2512R0560FEA WSL2512R0560FEA
Product Name Chip Resistor - Surface Mount SMD Resistor Res Metal Strip 2512 56m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R0560FEA Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0560 ohms 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details