Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0510FEK

Description
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0510FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0510FEK-ND
Chip Resistor - Surface Mount WSL2512R0510FEK-ND
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0510FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0510FEK
Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0510FEK
Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0510FEK-ND WSL2512R0510FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details