Manufacturer: Vishay Dale
Win Source Part Number: 712887-WSL2512R0510F
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 51 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Res Metal Strip 2512 0.051 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0510FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0510FEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 712887-WSL2512R0510FEA | 541-WSL2512R0510FEATR-ND | WSL2512R0510FEA | 52-WSL2512R0510FEA |
| Product Name | Chip Resistor - Surface Mount - WSL2512R0510FEA | Chip Resistor - Surface Mount | Res Metal Strip 2512 51m Ohm 1% 1W ¦75ppm/¦C SMD T/R | SMD 0.051 Ohm 1W Resistor |
| Resistance Range | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |