Vishay Intertechnology, Inc. Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0499FTA

Description
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0499FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0499FTA
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0499FTA
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL2512R0499FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD WSL-2512 .0499 1% R86 Product overview: WSL2512R0499FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0499FTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD WSL-2512 .0499 1% R86 Product overview: WSL2512R0499FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0499FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0499FTA - 1104920-WSL2512R0499FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0499FTA
1104920-WSL2512R0499FTA
Chip Resistor - Surface Mount - WSL2512R0499FTA 1104920-WSL2512R0499FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104920-WSL2512R0499 FTA Packaging: Tape & Reel Length: 6.35 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Height: 635 µm Resistance: 49.9 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Alternative Parts (Cross-Reference): WSLT2512R0500FEA; WSLT2512R0500FEB; TL3AR047F; TL3AR051F; ERJ-MP4MF50MU; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104920-WSL2512R0499FTA
Packaging: Tape & Reel
Length: 6.35 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 49.9 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Alternative Parts (Cross-Reference): WSLT2512R0500FEA; WSLT2512R0500FEB; TL3AR047F; TL3AR051F; ERJ-MP4MF50MU;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSL2512R0499FTA 52-WSL2512R0499FTA 1104920-WSL2512R0499FTA
Product Name Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount - WSL2512R0499FTA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details