Vishay Intertechnology, Inc. Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0499FBA

Description
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0499FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0499FBA
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0499FBA
Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R0499FBA
Product Name Res Metal Strip 2512 49.9m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers