Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0470FEA

Description
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10133-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10133-1-ND
Chip Resistor - Surface Mount 541-10133-1-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10133-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10133-6-ND
Chip Resistor - Surface Mount 541-10133-6-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10133-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10133-2-ND
Chip Resistor - Surface Mount 541-10133-2-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1 W 0.047 ohm Resistor - 52-WSL2512R0470FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.047 ohm Resistor
52-WSL2512R0470FEA
SMD 1 W 0.047 ohm Resistor 52-WSL2512R0470FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.047 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0470FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.047 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.047 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0470FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.047 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0470FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.047 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.047 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0470FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0470FEA
712886-WSL2512R0470FEA
Chip Resistor - Surface Mount - WSL2512R0470FEA 712886-WSL2512R0470FEA
Manufacturer: Vishay Dale Win Source Part Number: 712886-WSL2512R0470F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 47 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: Vishay Dale
Win Source Part Number: 712886-WSL2512R0470FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 47 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
Res Metal Strip 2512 47m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0470FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 47m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0470FEA
Res Metal Strip 2512 47m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0470FEA
Res Metal Strip 2512 47m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 47m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Res, 0R047, 1W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2842
Res, 0R047, 1W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2842
RES, 0R047, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R047, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0470FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0470FEA
Chip Resistor - Surface Mount WSL2512R0470FEA
RES 0.047 OHM 1% 1W 2512

RES 0.047 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10133-1-ND 52-WSL2512R0470FEA 712886-WSL2512R0470FEA WSL2512R0470FEA 14AJ2842 WSL2512R0470FEA
Product Name Chip Resistor - Surface Mount SMD 1 W 0.047 ohm Resistor Chip Resistor - Surface Mount - WSL2512R0470FEA Res Metal Strip 2512 47m Ohm 1% 1W ¦75ppm/¦C SMD T/R Res, 0R047, 1W, 2512, Metal Strip Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL - RL73K3AR10JTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details