Vishay Intertechnology, Inc. WSL2512R0450FEK WSL2512R0450FEK

Description
WSL2512R0450FEK
Request a Quote Datasheet
Description
WSL2512R0450FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R0450FEK - WSL2512R0450FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R0450FEK
WSL2512R0450FEK
WSL2512R0450FEK WSL2512R0450FEK
WSL2512R0450FEK

WSL2512R0450FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0450FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0450FEK-ND
Chip Resistor - Surface Mount WSL2512R0450FEK-ND
45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0450FEK WSL2512R0450FEK-ND
Product Name WSL2512R0450FEK Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details