Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0450FBA

Description
45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0450FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0450FBA-ND
Chip Resistor - Surface Mount WSL2512R0450FBA-ND
45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 45m Ohm 1% 2W ¦75ppm/¦C SMD - WSL2512R0450FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 45m Ohm 1% 2W ¦75ppm/¦C SMD
WSL2512R0450FBA
Res Metal Strip 2512 45m Ohm 1% 2W ¦75ppm/¦C SMD WSL2512R0450FBA
Res Metal Strip 2512 45m Ohm 1% 2W ¦75ppm/¦C SMD

Res Metal Strip 2512 45m Ohm 1% 2W ¦75ppm/¦C SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0450FBA-ND WSL2512R0450FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 45m Ohm 1% 2W ¦75ppm/¦C SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details