Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0430FTB

Description
RES 0.043 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.043 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R0430FTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0430FTBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0430FTBDKR-ND
RES 0.043 OHM 1% 1W 2512

RES 0.043 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0430FTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0430FTBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0430FTBTR-ND
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0430FTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0430FTBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0430FTBCT-ND
RES 0.043 OHM 1% 1W 2512

RES 0.043 OHM 1% 1W 2512

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .043ohms 1% Learn More - WSL2512R0430FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .043ohms 1% Learn More
WSL2512R0430FTB
Current Sense Resistors - SMD 1watt .043ohms 1% Learn More WSL2512R0430FTB
Current Sense Resistors - SMD 1watt .043ohms 1% Learn More

Current Sense Resistors - SMD 1watt .043ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2512R0430FTBDKR-ND WSL2512R0430FTB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .043ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details