Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0430FEA

Description
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R0430FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0430FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0430FEATR-ND
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0430FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0430FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0430FEACT-ND
RES 0.043 OHM 1% 1W 2512

RES 0.043 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0430FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0430FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0430FEADKR-ND
RES 0.043 OHM 1% 1W 2512

RES 0.043 OHM 1% 1W 2512

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0430FEA
802087-WSL2512R0430FEA
Chip Resistor - Surface Mount - WSL2512R0430FEA 802087-WSL2512R0430FEA
Manufacturer: Vishay Dale Win Source Part Number: 802087-WSL2512R0430F EA Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 43 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802087-WSL2512R0430FEA
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 43 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Res Metal Strip 2512 43m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0430FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 43m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0430FEA
Res Metal Strip 2512 43m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0430FEA
Res Metal Strip 2512 43m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 43m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.043 Ohm 1W Resistor - 52-WSL2512R0430FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.043 Ohm 1W Resistor
52-WSL2512R0430FEA
SMD 0.043 Ohm 1W Resistor 52-WSL2512R0430FEA
Res Metal Strip 2512 0.043 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0430FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.043 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0430FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.043 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2512R0430FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.043 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0430FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSL2512R0430FEATR-ND 802087-WSL2512R0430FEA WSL2512R0430FEA 52-WSL2512R0430FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R0430FEA Res Metal Strip 2512 43m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD 0.043 Ohm 1W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0430 ohms 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers