Vishay Intertechnology, Inc. SMD 04 OHM 1W Resistor WSL2512R0400FTB

Description
Current Sense Resistors - SMD .04 OHM 1% 1W Product overview: WSL2512R0400FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 04 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 04 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .04 OHM 1% 1W Product overview: WSL2512R0400FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 04 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 04 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 04 OHM 1W Resistor - 52-WSL2512R0400FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 04 OHM 1W Resistor
52-WSL2512R0400FTB
SMD 04 OHM 1W Resistor 52-WSL2512R0400FTB
Current Sense Resistors - SMD .04 OHM 1% 1W Product overview: WSL2512R0400FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 04 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 04 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FTB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .04 OHM 1% 1W Product overview: WSL2512R0400FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 04 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 04 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD U 71-WSL2512-0.04 - WSL2512R0400FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD U 71-WSL2512-0.04
WSL2512R0400FTB
Current Sense Resistors - SMD U 71-WSL2512-0.04 WSL2512R0400FTB
Current Sense Resistors - SMD U 71-WSL2512-0.04

Current Sense Resistors - SMD U 71-WSL2512-0.04

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0400FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0400FTB-ND
Chip Resistor - Surface Mount WSL2512R0400FTB-ND
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSL2512R0400FTB WSL2512R0400FTB WSL2512R0400FTB-ND
Product Name SMD 04 OHM 1W Resistor Current Sense Resistors - SMD U 71-WSL2512-0.04 Chip Resistor - Surface Mount
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details