40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .04ohms 1% Learn More
RESISTOR, SMD, CURRENT SENSE, .04 OHM 1W, 1%, 2512 / 6332. FREE 2 YEAR RADWELL WARRANTY
RES 0.04 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2512R0400FEBDKR-ND | WSL2512R0400FEB | 67162280 | WSL2512R0400FEB |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .04ohms 1% Learn More | Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalOxide | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 (6432 Metric) | |
| Resistance Range | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms |