Vishay Precision Group RES .04 OHM 1W 1% 2512 SMD WSL2512R0400FEA

Description
RES .04ohm 1W 1% 2512 SMD
Request a Quote
Description
RES .04ohm 1W 1% 2512 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Strip Resistor, part number 63K9634, features a resistance value of 0.04 Ohm with a tolerance of ±1%. It is housed in a 2512 package and has a power rating of 1W. This resistor is designed for applications requiring low resistance values and is suitable for current sensing, voltage division, and pulse applications. The construction is robust, with a welded design that ensures reliability in high sulfur environments. It has a low thermal EMF of less than 3 OºV/°C and a very low inductance range of 0.5 nH to 5 nH. The operating temperature range is from -65°C to +170°C, making it versatile for various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable low-value resistor for demanding applications.

Datasheet Summary
Powered by GS/AI

The Metal Strip Resistor, part number 63K9634, features a resistance value of 0.04 Ohm with a tolerance of ±1%. It is housed in a 2512 package and has a power rating of 1W. This resistor is designed for applications requiring low resistance values and is suitable for current sensing, voltage division, and pulse applications. The construction is robust, with a welded design that ensures reliability in high sulfur environments. It has a low thermal EMF of less than 3 OºV/°C and a very low inductance range of 0.5 nH to 5 nH. The operating temperature range is from -65°C to +170°C, making it versatile for various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable low-value resistor for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 1W 1% 2512 SMD - WSL2512R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 1W 1% 2512 SMD
WSL2512R0400FEA
RES .04 OHM 1W 1% 2512 SMD WSL2512R0400FEA
RES .04ohm 1W 1% 2512 SMD

RES .04ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.04 Ohm 1W Resistor - 52-WSL2512R0400FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.04 Ohm 1W Resistor
52-WSL2512R0400FEA
SMD 0.04 Ohm 1W Resistor 52-WSL2512R0400FEA
0.04 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FEA can be used for catalog matching and distributor lookup.

0.04 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6836577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836577
Surface Mount Resistors 6836577
Vishay WSL2512R0400FEA

Vishay WSL2512R0400FEA

Supplier's Site
Surface Mount Resistors - 1693245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693245
Surface Mount Resistors 1693245
Vishay WSL2512R0400FEA

Vishay WSL2512R0400FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.04DKR-ND
Chip Resistor - Surface Mount WSLG-.04DKR-ND
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.04TR-ND
Chip Resistor - Surface Mount WSLG-.04TR-ND
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.04CT-ND
Chip Resistor - Surface Mount WSLG-.04CT-ND
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES 0.04 OHM 1% 1W 2512 - 873-WSL2512R0400FEA - Utmel Electronic Limited
Hong Kong, China
RES 0.04 OHM 1% 1W 2512
873-WSL2512R0400FEA
RES 0.04 OHM 1% 1W 2512 873-WSL2512R0400FEA
RES 0.04 OHM 1% 1W 2512

RES 0.04 OHM 1% 1W 2512

Supplier's Site
Current Sense Resistor, 0.04 Ohm, 1W, 1%; Resistance Vishay - 26R4259 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.04 Ohm, 1W, 1%; Resistance Vishay
26R4259
Current Sense Resistor, 0.04 Ohm, 1W, 1%; Resistance Vishay 26R4259
CURRENT SENSE RESISTOR, 0.04 OHM, 1W, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.04 OHM, 1W, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 1 W, 1%, 200 Mv Rohs Compliant Vishay - 98K3040 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 1 W, 1%, 200 Mv Rohs Compliant Vishay
98K3040
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 1 W, 1%, 200 Mv Rohs Compliant Vishay 98K3040
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.04 ohm, 1 W, - 1%, 200 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.04 ohm, 1 W, - 1%, 200 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.04Ohm, 1%, 2512, Full Reel; Resistance Vishay - 63K9634 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 2512, Full Reel; Resistance Vishay
63K9634
Metal Strip Resistor, 0.04Ohm, 1%, 2512, Full Reel; Resistance Vishay 63K9634
METAL STRIP RESISTOR, 0.04OHM, 1%, 2512, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 2512, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0400FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0400FEA
Chip Resistor - Surface Mount WSL2512R0400FEA
RES 0.04 OHM 1% 1W 2512

RES 0.04 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL2512R0400FEA 52-WSL2512R0400FEA 6836577 WSLG-.04DKR-ND 873-WSL2512R0400FEA 26R4259 98K3040 63K9634 WSL2512R0400FEA
Product Name RES .04 OHM 1W 1% 2512 SMD SMD 0.04 Ohm 1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount RES 0.04 OHM 1% 1W 2512 Current Sense Resistor, 0.04 Ohm, 1W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 1 W, 1%, 200 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.04Ohm, 1%, 2512, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction METAL STRIP Metal strip MetalAlloy Metal Element MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details