Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0400FBA

Description
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0400FBA-ND
Chip Resistor - Surface Mount WSL2512R0400FBA-ND
40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sensing Resistors 1watt 0.04ohms 1% BULK PACKAGE - WSL2512R0400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.04ohms 1% BULK PACKAGE
WSL2512R0400FBA
Current Sensing Resistors 1watt 0.04ohms 1% BULK PACKAGE WSL2512R0400FBA
Current Sensing Resistors 1watt 0.04ohms 1% BULK PACKAGE

Current Sensing Resistors 1watt 0.04ohms 1% BULK PACKAGE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0400FBA-ND WSL2512R0400FBA
Product Name Chip Resistor - Surface Mount Current Sensing Resistors 1watt 0.04ohms 1% BULK PACKAGE
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers