39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
39 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .039ohm 2W 1% 2512 SMD
RES 0.039 OHM 1% 2W 2512
CURRENT SENSE RESISTORS, SMD, 2 WATTS, .039 OHM, 1%, 2512 6432. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | WSLH-.039TR-ND | WSL2512R0390FEA18 | WSL2512R0390FEA18 | 67162272 |
| Product Name | Chip Resistor - Surface Mount | RES .039 OHM 2W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistor |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | MetalAlloy | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | ||
| Resistance Range | 0.0390 ohms | 0.0390 ohms | 0.0390 ohms | 0.0390 ohms |