Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0390FEA

Description
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10132-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10132-2-ND
Chip Resistor - Surface Mount 541-10132-2-ND
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10132-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10132-6-ND
Chip Resistor - Surface Mount 541-10132-6-ND
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10132-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10132-1-ND
Chip Resistor - Surface Mount 541-10132-1-ND
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 39m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0390FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 39m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0390FEA
Res Metal Strip 2512 39m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0390FEA
Res Metal Strip 2512 39m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 39m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Res Metal Strp 2512 39M Ohm 1% 1W 75Ppm/ C Smd Rohs Compliant Vishay - 38AH3386 - Newark, An Avnet Company
Chicago, IL, United States
Res Metal Strp 2512 39M Ohm 1% 1W 75Ppm/ C Smd Rohs Compliant Vishay
38AH3386
Res Metal Strp 2512 39M Ohm 1% 1W 75Ppm/ C Smd Rohs Compliant Vishay 38AH3386
RES METAL STRP 2512 39M OHM 1% 1W 75PPM/ C SMD ROHS COMPLIANT: YES

RES METAL STRP 2512 39M OHM 1% 1W 75PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10132-2-ND WSL2512R0390FEA 38AH3386
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 39m Ohm 1% 1W ¦75ppm/¦C SMD T/R Res Metal Strp 2512 39M Ohm 1% 1W 75Ppm/ C Smd Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details