Vishay Intertechnology, Inc. WSL2512R0360FBA WSL2512R0360FBA

Description
WSL2512R0360FBA
Request a Quote Datasheet
Description
WSL2512R0360FBA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R0360FBA - WSL2512R0360FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R0360FBA
WSL2512R0360FBA
WSL2512R0360FBA WSL2512R0360FBA
WSL2512R0360FBA

WSL2512R0360FBA

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0360FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0360FBA-ND
Chip Resistor - Surface Mount WSL2512R0360FBA-ND
39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0360FBA WSL2512R0360FBA-ND
Product Name WSL2512R0360FBA Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138622TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details