Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0330FEA18

Description
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.033CT-ND
Chip Resistor - Surface Mount WSLH-.033CT-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.033TR-ND
Chip Resistor - Surface Mount WSLH-.033TR-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.033DKR-ND
Chip Resistor - Surface Mount WSLH-.033DKR-ND
33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2 W 0.033 ohm Resistor - 52-WSL2512R0330FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.033 ohm Resistor
52-WSL2512R0330FEA18
SMD 2 W 0.033 ohm Resistor 52-WSL2512R0330FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.033 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0330FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.033 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.033 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0330FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.033 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0330FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.033 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.033 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0330FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375429-WSL2512R0330FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375429-WSL2512R0330FEA18
Resistors - Chip Resistor - Surface Mount 1375429-WSL2512R0330FEA18
Win Source Part Number: 1375429-WSL2512R0330 FEA18 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL-HP Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 33 mOhms Power (Watts): 2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375429-WSL2512R0330FEA18
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL-HP
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 33 mOhms
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
RES .033 OHM 2W 1% 2512 SMD - WSL2512R0330FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 2W 1% 2512 SMD
WSL2512R0330FEA18
RES .033 OHM 2W 1% 2512 SMD WSL2512R0330FEA18
RES .033ohm 2W 1% 2512 SMD

RES .033ohm 2W 1% 2512 SMD

Supplier's Site
Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay - 78R0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay
78R0684
Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay 78R0684
RES, 0R033, 2W, 2512, METAL STRIP; Resistance:0.033ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R033, 2W, 2512, METAL STRIP; Resistance:0.033ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1773
Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1773
RES, 0R033, 2W, 2512, METAL STRIP; Resistance:0.033ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R033, 2W, 2512, METAL STRIP; Resistance:0.033ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLH-.033CT-ND 52-WSL2512R0330FEA18 1375429-WSL2512R0330FEA18 WSL2512R0330FEA18 78R0684
Product Name Chip Resistor - Surface Mount SMD 2 W 0.033 ohm Resistor Resistors - Chip Resistor - Surface Mount RES .033 OHM 2W 1% 2512 SMD Res, 0R033, 2W, 2512, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details