Vishay Intertechnology, Inc. Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R0330DEA

Description
Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2512R0330DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2512R0330DEA
Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R0330DEA
Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0330DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0330DEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0330DEATR-ND
33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0330DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0330DEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0330DEACT-ND
RES 0.033 OHM 0.5% 1W 2512

RES 0.033 OHM 0.5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0330DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0330DEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0330DEADKR-ND
RES 0.033 OHM 0.5% 1W 2512

RES 0.033 OHM 0.5% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0330DEA 541-WSL2512R0330DEATR-ND
Product Name Res Metal Strip 2512 33m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details