Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .03ohms 1% Learn More WSL2512R0300FEB

Description
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More - WSL2512R0300FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More
WSL2512R0300FEB
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More WSL2512R0300FEB
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More

Current Sense Resistors - SMD 1watt .03ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0300FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0300FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0300FEBDKR-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0300FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0300FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0300FEBCT-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0300FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0300FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0300FEBTR-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R0300FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R0300FEB
Resistors - Chip Resistor - Surface Mount WSL2512R0300FEB
RES 0.03 OHM 1% 1W 2512

RES 0.03 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL2512R0300FEB 541-WSL2512R0300FEBDKR-ND WSL2512R0300FEB
Product Name Current Sense Resistors - SMD 1watt .03ohms 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP4R30FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers