Vishay Precision Group Chip Resistor - Surface Mount - WSL2512R0300FEA18 WSL2512R0300FEA18

Description
Manufacturer: Vishay Dale Win Source Part Number: 799358-WSL2512R0300F EA18 Series: WSL-HP Packaging: Reel package Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Resistance (Ohms): 0.03 Composition: Metal Element Number of Terminations: 2 Family Name: WSL 18 Categories: Resistors Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): CSRF2512FT30L0; MCS3264R030FER; PE2512FKE7W0R03L; CSMS2512-YH-R030FT; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 799358-WSL2512R0300F EA18 Series: WSL-HP Packaging: Reel package Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Resistance (Ohms): 0.03 Composition: Metal Element Number of Terminations: 2 Family Name: WSL 18 Categories: Resistors Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): CSRF2512FT30L0; MCS3264R030FER; PE2512FKE7W0R03L; CSMS2512-YH-R030FT; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0300FEA18
799358-WSL2512R0300FEA18
Chip Resistor - Surface Mount - WSL2512R0300FEA18 799358-WSL2512R0300FEA18
Manufacturer: Vishay Dale Win Source Part Number: 799358-WSL2512R0300F EA18 Series: WSL-HP Packaging: Reel package Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Resistance (Ohms): 0.03 Composition: Metal Element Number of Terminations: 2 Family Name: WSL 18 Categories: Resistors Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): CSRF2512FT30L0; MCS3264R030FER; PE2512FKE7W0R03L; CSMS2512-YH-R030FT; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 799358-WSL2512R0300FEA18
Series: WSL-HP
Packaging: Reel package
Operating Temperature Range: -65°C ~ 170°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.03
Composition: Metal Element
Number of Terminations: 2
Family Name: WSL 18
Categories: Resistors
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): CSRF2512FT30L0; MCS3264R030FER; PE2512FKE7W0R03L; CSMS2512-YH-R030FT;
Introduction Date: April 19, 2007
ECCN: EAR99
Country of Origin: Israel, Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.03DKR-ND
Chip Resistor - Surface Mount WSLH-.03DKR-ND
30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.03TR-ND
Chip Resistor - Surface Mount WSLH-.03TR-ND
30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.03CT-ND
Chip Resistor - Surface Mount WSLH-.03CT-ND
30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2W 0.03 Ohm Resistor - 52-WSL2512R0300FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.03 Ohm Resistor
52-WSL2512R0300FEA18
SMD 2W 0.03 Ohm Resistor 52-WSL2512R0300FEA18
2W 0.03 Ohm 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.03 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.03 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0300FEA18 can be used for catalog matching and distributor lookup.

2W 0.03 Ohm 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.03 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.03 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0300FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .03 OHM 2W 1% 2512 SMD - WSL2512R0300FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 2W 1% 2512 SMD
WSL2512R0300FEA18
RES .03 OHM 2W 1% 2512 SMD WSL2512R0300FEA18
RES .03ohm 2W 1% 2512 SMD

RES .03ohm 2W 1% 2512 SMD

Supplier's Site
Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1771
Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1771
RES, 0R03, 2W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R03, 2W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay - 78R0672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay
78R0672
Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay 78R0672
RES, 0R03, 2W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R03, 2W, 2512, METAL STRIP; Resistance:0.03ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0300FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0300FEA18
Chip Resistor - Surface Mount WSL2512R0300FEA18
RES 0.03 OHM 1% 2W 2512

RES 0.03 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 799358-WSL2512R0300FEA18 WSLH-.03DKR-ND 52-WSL2512R0300FEA18 WSL2512R0300FEA18 08AJ1771 WSL2512R0300FEA18
Product Name Chip Resistor - Surface Mount - WSL2512R0300FEA18 Chip Resistor - Surface Mount SMD 2W 0.03 Ohm Resistor RES .03 OHM 2W 1% 2512 SMD Res, 0R03, 2W, 2512, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 3.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details