Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0300FEA

Description
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.03TR-ND
Chip Resistor - Surface Mount WSLG-.03TR-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.03CT-ND
Chip Resistor - Surface Mount WSLG-.03CT-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.03DKR-ND
Chip Resistor - Surface Mount WSLG-.03DKR-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.03 Ohm 1W Resistor - 52-WSL2512R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.03 Ohm 1W Resistor
52-WSL2512R0300FEA
SMD 0.03 Ohm 1W Resistor 52-WSL2512R0300FEA
0.03 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0300FEA can be used for catalog matching and distributor lookup.

0.03 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0300FEA
850341-WSL2512R0300FEA
Chip Resistor - Surface Mount - WSL2512R0300FEA 850341-WSL2512R0300FEA
Manufacturer: Vishay Win Source Part Number: 850341-WSL2512R0300F EA Series: WSL Features: 30 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLG-.03DKR, Q9553244B, WSLG-.03TR, WSLG-.03CT

Manufacturer: Vishay
Win Source Part Number: 850341-WSL2512R0300FEA
Series: WSL
Features: 30 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLG-.03DKR, Q9553244B, WSLG-.03TR, WSLG-.03CT

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More - WSL2512R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More
WSL2512R0300FEA
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More WSL2512R0300FEA
Current Sense Resistors - SMD 1watt .03ohms 1% Learn More

Current Sense Resistors - SMD 1watt .03ohms 1% Learn More

Supplier's Site
Surface Mount Resistors - 6836574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836574
Surface Mount Resistors 6836574
Vishay WSL2512R0300FEA

Vishay WSL2512R0300FEA

Supplier's Site
Surface Mount Resistors - 6836574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836574P
Surface Mount Resistors 6836574P
Vishay WSL2512R0300FEA

Vishay WSL2512R0300FEA

Supplier's Site
Resistor - 31385409 - Radwell International
Willingboro, NJ, United States
Resistor
31385409
Resistor 31385409
(PRICE/TC) RESISTOR, METAL STRIP, 0.03 OHM, 1W; RESISTANCE:0.03OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL FILM; EXTERNAL DEPTH:0.635MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RESISTOR, METAL STRIP, 0.03 OHM, 1W; RESISTANCE:0.03OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL FILM; EXTERNAL DEPTH:0.635MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Current Sense, 0.03 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 83R9044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.03 Ohm, 1 W,1%, Full Reel; Resistance Vishay
83R9044
Resistor, Current Sense, 0.03 Ohm, 1 W,1%, Full Reel; Resistance Vishay 83R9044
RESISTOR, CURRENT SENSE, 0.03 OHM, 1 W,1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.03 OHM, 1 W,1%, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Strip, 0.03 Ohm, 1W; Resistance Vishay - 14N9895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.03 Ohm, 1W; Resistance Vishay
14N9895
Resistor, Metal Strip, 0.03 Ohm, 1W; Resistance Vishay 14N9895
RESISTOR, METAL STRIP, 0.03 OHM, 1W; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.03 OHM, 1W; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLG-.03TR-ND 52-WSL2512R0300FEA 850341-WSL2512R0300FEA WSL2512R0300FEA 6836574 6836574P 31385409 83R9044 14N9895
Product Name Chip Resistor - Surface Mount SMD 0.03 Ohm 1W Resistor Chip Resistor - Surface Mount - WSL2512R0300FEA Current Sense Resistors - SMD 1watt .03ohms 1% Learn More Surface Mount Resistors Surface Mount Resistors Resistor Resistor, Current Sense, 0.03 Ohm, 1 W,1%, Full Reel; Resistance Vishay Resistor, Metal Strip, 0.03 Ohm, 1W; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy METAL STRIP Metal strip MetalAlloy; Metal Strip MetalFilm MetalFilm
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R50FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details