Vishay Intertechnology, Inc. Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0300FBA

Description
Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0300FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0300FBA
Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk WSL2512R0300FBA
Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0300FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0300FBA-ND
Chip Resistor - Surface Mount WSL2512R0300FBA-ND
30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0300FBA WSL2512R0300FBA-ND
Product Name Res Metal Strip 2512 30m Ohm 1% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP9R1JDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers