Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0290JEK

Description
29 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
29 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0290JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0290JEK-ND
Chip Resistor - Surface Mount WSL2512R0290JEK-ND
29 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

29 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 29m Ohm 5% 1W ¦75ppm/¦C SMD Bulk - WSL2512R0290JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 29m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
WSL2512R0290JEK
Res Metal Strip 2512 29m Ohm 5% 1W ¦75ppm/¦C SMD Bulk WSL2512R0290JEK
Res Metal Strip 2512 29m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2512 29m Ohm 5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0290JEK-ND WSL2512R0290JEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 29m Ohm 5% 1W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details