Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .029ohm 1% Learn More WSL2512R0290FEA18

Description
Current Sense Resistors - SMD 2watts .029ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .029ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .029ohm 1% Learn More - WSL2512R0290FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .029ohm 1% Learn More
WSL2512R0290FEA18
Current Sense Resistors - SMD 2watts .029ohm 1% Learn More WSL2512R0290FEA18
Current Sense Resistors - SMD 2watts .029ohm 1% Learn More

Current Sense Resistors - SMD 2watts .029ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLH-.029TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.029TR-ND
Chip Resistor - Surface Mount WSLH-.029TR-ND
29 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

29 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0290FEA18 WSLH-.029TR-ND
Product Name Current Sense Resistors - SMD 2watts .029ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0290 ohms 0.0290 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data