Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More WSL2512R0290DBA

Description
Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More - WSL2512R0290DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More
WSL2512R0290DBA
Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More WSL2512R0290DBA
Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More

Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0290DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0290DBA-ND
Chip Resistor - Surface Mount WSL2512R0290DBA-ND
29 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

29 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0290DBA WSL2512R0290DBA-ND
Product Name Current Sense Resistors - SMD 1watt .029ohms .5% Non Standard Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0290 ohms 0.0290 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details