Vishay Intertechnology, Inc. RES .028 OHM 2W 1% 2512 SMD WSL2512R0280FEA18

Description
RES .028ohm 2W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .028ohm 2W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .028 OHM 2W 1% 2512 SMD - WSL2512R0280FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .028 OHM 2W 1% 2512 SMD
WSL2512R0280FEA18
RES .028 OHM 2W 1% 2512 SMD WSL2512R0280FEA18
RES .028ohm 2W 1% 2512 SMD

RES .028ohm 2W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLH-.028DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.028DKR-ND
Chip Resistor - Surface Mount WSLH-.028DKR-ND
28 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.028CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.028CT-ND
Chip Resistor - Surface Mount WSLH-.028CT-ND
28 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.028TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.028TR-ND
Chip Resistor - Surface Mount WSLH-.028TR-ND
28 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.028 OHM 2W Resistor - 52-WSL2512R0280FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.028 OHM 2W Resistor
52-WSL2512R0280FEA18
0.028 OHM 2W Resistor 52-WSL2512R0280FEA18
RES 0.028 OHM 1% 2W 2512 Product overview: WSL2512R0280FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.028 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.028 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0280FEA18 can be used for catalog matching and distributor lookup.

RES 0.028 OHM 1% 2W 2512 Product overview: WSL2512R0280FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.028 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.028 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0280FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2512R0280FEA18 WSLH-.028DKR-ND 52-WSL2512R0280FEA18
Product Name RES .028 OHM 2W 1% 2512 SMD Chip Resistor - Surface Mount 0.028 OHM 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 0.0280 ohms 0.0280 ohms 0.0280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details