Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0270FEK

Description
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0270FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0270FEK-ND
Chip Resistor - Surface Mount WSL2512R0270FEK-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Wirewound ResistorSeries:WSL; Resistance:0.027ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; ... - WSL2512R0270FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:WSL; Resistance:0.027ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; ...
WSL2512R0270FEK
Wirewound ResistorSeries:WSL; Resistance:0.027ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; ... WSL2512R0270FEK
Wirewound ResistorSeries:WSL; Resistance:0.027ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; ...

Wirewound ResistorSeries:WSL; Resistance:0.027ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; ...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0270FEK-ND WSL2512R0270FEK
Product Name Chip Resistor - Surface Mount Wirewound ResistorSeries:WSL; Resistance:0.027ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W; ...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging 2512; 2512
Resistance Range 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details