Vishay Precision Group Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0270FEA

Description
Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0270FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0270FEA
Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0270FEA
Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0270FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0270FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0270FEACT-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0270FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0270FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0270FEATR-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0270FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0270FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0270FEADKR-ND
27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R027, 1W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 1W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2839
Res, 0R027, 1W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2839
RES, 0R027, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R027, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R0270FEA 541-WSL2512R0270FEACT-ND 14AJ2839
Product Name Res Metal Strip 2512 27m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Res, 0R027, 1W, 2512, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details