Vishay Intertechnology, Inc. RES .026 OHM 2W 1% 2512 SMD WSL2512R0260FEA18

Description
RES .026ohm 2W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .026ohm 2W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .026 OHM 2W 1% 2512 SMD - WSL2512R0260FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .026 OHM 2W 1% 2512 SMD
WSL2512R0260FEA18
RES .026 OHM 2W 1% 2512 SMD WSL2512R0260FEA18
RES .026ohm 2W 1% 2512 SMD

RES .026ohm 2W 1% 2512 SMD

Supplier's Site
SMD 026ohm Resistor - 52-WSL2512R0260FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 026ohm Resistor
52-WSL2512R0260FEA18
SMD 026ohm Resistor 52-WSL2512R0260FEA18
Current Sense Resistors - SMD 2watts .026ohm 1% Product overview: WSL2512R0260FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 026ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 026ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0260FEA18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 2watts .026ohm 1% Product overview: WSL2512R0260FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 026ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 026ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0260FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0260FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0260FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2512R0260FEA18CT-ND
26 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

26 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0260FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0260FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0260FEA18DKR-ND
26 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

26 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0260FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0260FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2512R0260FEA18TR-ND
26 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

26 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R0260FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0260FEA18
Chip Resistor - Surface Mount WSL2512R0260FEA18
RES 0.026 OHM 1% 2W 2512

RES 0.026 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSL2512R0260FEA18 52-WSL2512R0260FEA18 541-WSL2512R0260FEA18CT-ND WSL2512R0260FEA18
Product Name RES .026 OHM 2W 1% 2512 SMD SMD 026ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 0.0260 ohms 0.0260 ohms 0.0260 ohms 0.0260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers