Vishay Precision Group WSL2512R0250FEK WSL2512R0250FEK

Description
WSL2512R0250FEK
Request a Quote Datasheet
Description
WSL2512R0250FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2512R0250FEK - WSL2512R0250FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2512R0250FEK
WSL2512R0250FEK
WSL2512R0250FEK WSL2512R0250FEK
WSL2512R0250FEK

WSL2512R0250FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0250FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0250FEK-ND
Chip Resistor - Surface Mount WSL2512R0250FEK-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0250FEK WSL2512R0250FEK-ND
Product Name WSL2512R0250FEK Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details