Vishay Intertechnology, Inc. Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0250FEB

Description
Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0250FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0250FEB
Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0250FEB
Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL2512R0250FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .025ohms 1% Product overview: WSL2512R0250FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0250FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .025ohms 1% Product overview: WSL2512R0250FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0250FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0250FEB
717002-WSL2512R0250FEB
Chip Resistor - Surface Mount - WSL2512R0250FEB 717002-WSL2512R0250FEB
Manufacturer: Vishay Dale Win Source Part Number: 717002-WSL2512R0250F EB Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: Vishay Dale
Win Source Part Number: 717002-WSL2512R0250FEB
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
Chip Resistor - Surface Mount - 541-WSL2512R0250FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0250FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0250FEBTR-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0250FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0250FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0250FEBCT-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0250FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0250FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0250FEBDKR-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R0250FEB 52-WSL2512R0250FEB 717002-WSL2512R0250FEB 541-WSL2512R0250FEBTR-ND
Product Name Res Metal Strip 2512 25m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount - WSL2512R0250FEB Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details