Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0250FEA

Description
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.025CT-ND
Chip Resistor - Surface Mount WSLG-.025CT-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.025TR-ND
Chip Resistor - Surface Mount WSLG-.025TR-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.025DKR-ND
Chip Resistor - Surface Mount WSLG-.025DKR-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSL2512R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2512R0250FEA
SMD 1W Resistor 52-WSL2512R0250FEA
2512 Metal Strip Current Sense Resistor, 1W, 1%, 25mR, SMD Product overview: WSL2512R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0250FEA can be used for catalog matching and distributor lookup.

2512 Metal Strip Current Sense Resistor, 1W, 1%, 25mR, SMD Product overview: WSL2512R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .025 OHM 1W 1% 2512 SMD - WSL2512R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 1W 1% 2512 SMD
WSL2512R0250FEA
RES .025 OHM 1W 1% 2512 SMD WSL2512R0250FEA
RES .025ohm 1W 1% 2512 SMD

RES .025ohm 1W 1% 2512 SMD

Supplier's Site
Surface Mount Resistors - 1693244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693244
Surface Mount Resistors 1693244
Vishay WSL2512R0250FEA

Vishay WSL2512R0250FEA

Supplier's Site
Current Sense Resistor, 0.025 Ohm, 1W, 1%; Resistance Vishay - 26R4258 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 1W, 1%; Resistance Vishay
26R4258
Current Sense Resistor, 0.025 Ohm, 1W, 1%; Resistance Vishay 26R4258
CURRENT SENSE RESISTOR, 0.025 OHM, 1W, 1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 1W, 1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.025Ohm, 1%, 2512, Full Reel; Resistance Vishay - 46P7018 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 2512, Full Reel; Resistance Vishay
46P7018
Metal Strip Resistor, 0.025Ohm, 1%, 2512, Full Reel; Resistance Vishay 46P7018
METAL STRIP RESISTOR, 0.025OHM, 1%, 2512, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 2512, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0250FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0250FEA
Chip Resistor - Surface Mount WSL2512R0250FEA
RES 0.025 OHM 1% 1W 2512

RES 0.025 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLG-.025CT-ND 52-WSL2512R0250FEA WSL2512R0250FEA 1693244 26R4258 46P7018 WSL2512R0250FEA
Product Name Chip Resistor - Surface Mount SMD 1W Resistor RES .025 OHM 1W 1% 2512 SMD Surface Mount Resistors Current Sense Resistor, 0.025 Ohm, 1W, 1%; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 2512, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy METAL STRIP Metal strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data