Vishay Intertechnology, Inc. Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0240FEA

Description
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0240FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0240FEA
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0240FEA
Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10129-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10129-1-ND
Chip Resistor - Surface Mount 541-10129-1-ND
24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10129-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10129-6-ND
Chip Resistor - Surface Mount 541-10129-6-ND
24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10129-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10129-2-ND
Chip Resistor - Surface Mount 541-10129-2-ND
24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2512R0240FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0240FEA
Chip Resistor - Surface Mount WSL2512R0240FEA
RES 0.024 OHM 1% 1W 2512

RES 0.024 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2512R0240FEA 541-10129-1-ND WSL2512R0240FEA
Product Name Res Metal Strip 2512 24m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details