Vishay Intertechnology, Inc. Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0230FEB

Description
Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0230FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0230FEB
Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0230FEB
Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0230FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0230FEB-ND
Chip Resistor - Surface Mount WSL2512R0230FEB-ND
23 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0230FEB WSL2512R0230FEB-ND
Product Name Res Metal Strip 2512 23m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers