Vishay Intertechnology, Inc. Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R0220JTA

Description
Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R - WSL2512R0220JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R
WSL2512R0220JTA
Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL2512R0220JTA
Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0220JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0220JTA-ND
Chip Resistor - Surface Mount WSL2512R0220JTA-ND
22 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0220JTA WSL2512R0220JTA-ND
Product Name Res Metal Strip 2512 22m Ohm 5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1963FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details