Vishay Intertechnology, Inc. 2512,1W,.022,1%,T/R WSL2512R0220FTB

Description
2512,1W,.022,1%,T/R
Request a Quote Datasheet
Description
2512,1W,.022,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,1W,.022,1%,T/R - WSL2512R0220FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1W,.022,1%,T/R
WSL2512R0220FTB
2512,1W,.022,1%,T/R WSL2512R0220FTB
2512,1W,.022,1%,T/R

2512,1W,.022,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0220FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0220FTB-ND
Chip Resistor - Surface Mount WSL2512R0220FTB-ND
22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0220FTB WSL2512R0220FTB-ND
Product Name 2512,1W,.022,1%,T/R Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details