Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .022ohms 1% Learn More WSL2512R0220FTA

Description
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More - WSL2512R0220FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More
WSL2512R0220FTA
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More WSL2512R0220FTA
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More

Current Sense Resistors - SMD 1watt .022ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0220FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0220FTA-ND
Chip Resistor - Surface Mount WSL2512R0220FTA-ND
22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0220FTA WSL2512R0220FTA-ND
Product Name Current Sense Resistors - SMD 1watt .022ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers