Vishay Intertechnology, Inc. RES .022 OHM 2W 1% 2512 SMD WSL2512R0220FEA18

Description
RES .022ohm 2W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .022ohm 2W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .022 OHM 2W 1% 2512 SMD - WSL2512R0220FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .022 OHM 2W 1% 2512 SMD
WSL2512R0220FEA18
RES .022 OHM 2W 1% 2512 SMD WSL2512R0220FEA18
RES .022ohm 2W 1% 2512 SMD

RES .022ohm 2W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLH-.022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.022CT-ND
Chip Resistor - Surface Mount WSLH-.022CT-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.022TR-ND
Chip Resistor - Surface Mount WSLH-.022TR-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.022DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.022DKR-ND
Chip Resistor - Surface Mount WSLH-.022DKR-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2 W 0.022 ohm Resistor - 52-WSL2512R0220FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.022 ohm Resistor
52-WSL2512R0220FEA18
SMD 2 W 0.022 ohm Resistor 52-WSL2512R0220FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0220FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0220FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: WSL2512R0220FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0220FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R022, 2W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 2W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2838
Res, 0R022, 2W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2838
RES, 0R022, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R022, 2W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R0220FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R0220FEA18
Resistors - Chip Resistor - Surface Mount WSL2512R0220FEA18
RES 0.022 OHM 1% 2W 2512

RES 0.022 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL2512R0220FEA18 WSLH-.022CT-ND 52-WSL2512R0220FEA18 14AJ2838 WSL2512R0220FEA18
Product Name RES .022 OHM 2W 1% 2512 SMD Chip Resistor - Surface Mount SMD 2 W 0.022 ohm Resistor Res, 0R022, 2W, 2512, Metal Strip Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details