Vishay Precision Group Resistance Vishay WSL2512R0220FEA.

Description
Resistance:22mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:22mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 24AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
24AC0958
Resistance Vishay 24AC0958
Resistance:22mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:22mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Metal Strip; Resistor Type:General Purpose; Product Range:WSL Series; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC0958
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details