Vishay Precision Group Current Sense Resistors - SMD 1watt .022ohms 1% Learn More WSL2512R0220FEA

Description
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More - WSL2512R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More
WSL2512R0220FEA
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More WSL2512R0220FEA
Current Sense Resistors - SMD 1watt .022ohms 1% Learn More

Current Sense Resistors - SMD 1watt .022ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10128-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10128-1-ND
Chip Resistor - Surface Mount 541-10128-1-ND
22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10128-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10128-2-ND
Chip Resistor - Surface Mount 541-10128-2-ND
22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10128-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10128-6-ND
Chip Resistor - Surface Mount 541-10128-6-ND
22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1 W 0.022 ohm Resistor - 52-WSL2512R0220FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.022 ohm Resistor
52-WSL2512R0220FEA
SMD 1 W 0.022 ohm Resistor 52-WSL2512R0220FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0220FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.022 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.022 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.022 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0220FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0220FEA
903395-WSL2512R0220FEA
Chip Resistor - Surface Mount - WSL2512R0220FEA 903395-WSL2512R0220FEA
Manufacturer: Vishay Win Source Part Number: 903395-WSL2512R0220F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10128-6, 541-10128-2, 541-10128-1

Manufacturer: Vishay
Win Source Part Number: 903395-WSL2512R0220FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 22 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10128-6, 541-10128-2, 541-10128-1

Buy Now
Res, 0R022, 1W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2837
Res, 0R022, 1W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2837
RES, 0R022, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R022, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0220FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0220FEA
Chip Resistor - Surface Mount WSL2512R0220FEA
RES 0.022 OHM 1% 1W 2512

RES 0.022 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL2512R0220FEA 541-10128-1-ND 52-WSL2512R0220FEA 903395-WSL2512R0220FEA 14AJ2837 WSL2512R0220FEA
Product Name Current Sense Resistors - SMD 1watt .022ohms 1% Learn More Chip Resistor - Surface Mount SMD 1 W 0.022 ohm Resistor Chip Resistor - Surface Mount - WSL2512R0220FEA Res, 0R022, 1W, 2512, Metal Strip Rohs Compliant Vishay Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details