Resistor-Fixed-Singl
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
2W 1% 2512 Metal Strip Current Sense Resistor 20mR SMD Product overview: WSL2512R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FEA18
(PRICE/TC) RESISTOR, METAL STRIP, 0.02OHM, 1%, 2512; RESISTANCE:0.02OHM; PRODUCT RANGE:WSL SERIES; RESISTOR CASE STYLE:2512 [6432 METRIC]; POWER RATING:2W; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL STRIP; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
RES 0.02 OHM 1% 2W 2512
RESISTOR, METAL STRIP, 0.02OHM, 1%, 2512; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
RESISTOR, METAL STRIP, 0.02OHM, 1%, 2512; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | WSL2512R0200FEA18 | WSLH-.02CT-ND | 52-WSL2512R0200FEA18 | 48919380 | WSL2512R0200FEA18 | 78R0626 |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | SMD 2W Resistor | Resistor | Chip Resistor - Surface Mount | Resistor, Metal Strip, 0.02Ohm, 1%, 2512; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 [6432 Metric] | |||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | |||||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |||
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |