Vishay Precision Group Current Sense Resistors - SMD 1watt .02ohms 1% WSL2512R0200FEA

Description
Current Sense Resistors - SMD 1watt .02ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .02ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .02ohms 1% - WSL2512R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .02ohms 1%
WSL2512R0200FEA
Current Sense Resistors - SMD 1watt .02ohms 1% WSL2512R0200FEA
Current Sense Resistors - SMD 1watt .02ohms 1%

Current Sense Resistors - SMD 1watt .02ohms 1%

Supplier's Site
SMD 0.02 Ohm 1W Resistor - 52-WSL2512R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 1W Resistor
52-WSL2512R0200FEA
SMD 0.02 Ohm 1W Resistor 52-WSL2512R0200FEA
0.02 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FEA can be used for catalog matching and distributor lookup.

0.02 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLG-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.02CT-ND
Chip Resistor - Surface Mount WSLG-.02CT-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.02TR-ND
Chip Resistor - Surface Mount WSLG-.02TR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.02DKR-ND
Chip Resistor - Surface Mount WSLG-.02DKR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1693242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693242
Surface Mount Resistors 1693242
Vishay WSL2512R0200FEA

Vishay WSL2512R0200FEA

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0200FEA
Chip Resistor - Surface Mount WSL2512R0200FEA
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Supplier's Site Datasheet
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay - 26R4257 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay
26R4257
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay 26R4257
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Vishay - 21M5283 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Vishay
21M5283
Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Vishay 21M5283
METAL STRIP RESISTOR, 0.02OHM, 1%, 2512, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 2512, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay - 98K3037 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay
98K3037
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay 98K3037
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.02 ohm, 1 W, - 1%, 140 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.02 ohm, 1 W, - 1%, 140 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number WSL2512R0200FEA 52-WSL2512R0200FEA WSLG-.02CT-ND 1693242 WSL2512R0200FEA 26R4257 21M5283 98K3037
Product Name Current Sense Resistors - SMD 1watt .02ohms 1% SMD 0.02 Ohm 1W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction METAL STRIP MetalAlloy Metal strip MetalAlloy MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details