Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More WSL2512R0200FBA18

Description
Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More - WSL2512R0200FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More
WSL2512R0200FBA18
Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More WSL2512R0200FBA18
Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More

Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0200FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0200FBA18-ND
Chip Resistor - Surface Mount WSL2512R0200FBA18-ND
20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0200FBA18 WSL2512R0200FBA18-ND
Product Name Current Sense Resistors - SMD 2watts .02ohms 1% High Power Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R1JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details